Hammond Electronics, Inc. Vented Rack Top; Panel Type Hammond C2T1923VCG1

Description
Vented Rack Top; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Beige; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; External Width - Metric:- RoHS Compliant: Yes
Datasheet
Description
Vented Rack Top; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Beige; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; External Width - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Rack Top; Panel Type Hammond - 66F8035 - Newark, An Avnet Company
Chicago, IL, United States
Vented Rack Top; Panel Type Hammond
66F8035
Vented Rack Top; Panel Type Hammond 66F8035
Vented Rack Top; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Beige; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; External Width - Metric:- RoHS Compliant: Yes

Vented Rack Top; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Beige; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; External Width - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 66F8035
Product Name Vented Rack Top; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 2761182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Staging Rack with Crane -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details