Hammond Electronics, Inc. Rack Panel, 15, Steel, Grey; Panel Type Hammond C2T1923VCELG1

Description
RACK PANEL, 15", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:381mm; External Width - Metric:508mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 15", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:381mm; External Width - Metric:508mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 15, Steel, Grey; Panel Type Hammond - 51R2802 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 15, Steel, Grey; Panel Type Hammond
51R2802
Rack Panel, 15, Steel, Grey; Panel Type Hammond 51R2802
RACK PANEL, 15", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:381mm; External Width - Metric:508mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 15", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:381mm; External Width - Metric:508mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2802
Product Name Rack Panel, 15, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4004M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
PCB Holders - 7870314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 14.17 inch (360 mm)
View Details
Shelving, Wire Shelving Kit, 18x36x74, 96 Bins - AWS183630128Y - Akro-Mils, Inc.
Specs
Category Industrial
Type Shelving; Wire
Capacity 2000 lbs (907 kg)
View Details