Hammond Electronics, Inc. Rack Top, Vented, 15Inx20In, Steel; Panel Type Hammond C2T1923VBK1

Description
RACK TOP, VENTED, 15INX20IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK TOP, VENTED, 15INX20IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Top, Vented, 15Inx20In, Steel; Panel Type Hammond - 30C2478 - Newark, An Avnet Company
Chicago, IL, United States
Rack Top, Vented, 15Inx20In, Steel; Panel Type Hammond
30C2478
Rack Top, Vented, 15Inx20In, Steel; Panel Type Hammond 30C2478
RACK TOP, VENTED, 15INX20IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes

RACK TOP, VENTED, 15INX20IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 30C2478
Product Name Rack Top, Vented, 15Inx20In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Racks - 2387228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details