Hammond Electronics, Inc. Rack Top, Raised, 15Inx20In, Steel; Panel Type Hammond C2T1923RBK1

Description
RACK TOP, RAISED, 15INX20IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK TOP, RAISED, 15INX20IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Top, Raised, 15Inx20In, Steel; Panel Type Hammond - 50H3737 - Newark, An Avnet Company
Chicago, IL, United States
Rack Top, Raised, 15Inx20In, Steel; Panel Type Hammond
50H3737
Rack Top, Raised, 15Inx20In, Steel; Panel Type Hammond 50H3737
RACK TOP, RAISED, 15INX20IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes

RACK TOP, RAISED, 15INX20IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H3737
Product Name Rack Top, Raised, 15Inx20In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 754297 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 5.91 inch (150 mm)
View Details
Shelving with sliding panels - SRE1C-DE750102 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details