Hammond Electronics, Inc. Rack Panel, 15, Steel, Grey; Panel Type Hammond C2T1923FLG1

Description
RACK PANEL, 15", STEEL, GREY; Panel Type:Fan Top; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:381mm; External Width - Metric:381mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 15", STEEL, GREY; Panel Type:Fan Top; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:381mm; External Width - Metric:381mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 15, Steel, Grey; Panel Type Hammond - 51R2795 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 15, Steel, Grey; Panel Type Hammond
51R2795
Rack Panel, 15, Steel, Grey; Panel Type Hammond 51R2795
RACK PANEL, 15", STEEL, GREY; Panel Type:Fan Top; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:381mm; External Width - Metric:381mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 15", STEEL, GREY; Panel Type:Fan Top; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:381mm; External Width - Metric:381mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2795
Product Name Rack Panel, 15, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2761182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Closed shelving - SRE3028 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details