RACK CABINET, 19", STEEL; Cabinet Type:19 Inch Equipment; Product Range:C2RR D Series; Rack U Height:-; External Height - Imperial:86.06"; External Width - Imperial:28"; External Depth - Imperial:23.62"; Enclosure Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 50H3724 |
| Product Name | Rack Cabinet, 19, Steel; Cabinet Type Hammond |
| Material | Steel |