Hammond Electronics, Inc. Cabinet Rack; Cabinet Type Hammond C2RR246331CG1

Description
CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:-; External Height - Metric:- RoHS Compliant: Yes
Datasheet
Description
CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:-; External Height - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Cabinet Type Hammond - 66F8030 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Cabinet Type Hammond
66F8030
Cabinet Rack; Cabinet Type Hammond 66F8030
CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:-; External Height - Metric:- RoHS Compliant: Yes

CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:-; External Height - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 66F8030
Product Name Cabinet Rack; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Machining tool storage - NCV-GH620001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Height 62.00 inch (1575 mm)
View Details