CABINET RACK, 19IN, 23IN, 45U; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:23.63"; Enclosure Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 05R6254 |
| Product Name | Cabinet Rack, 19In, 23In, 45U; Cabinet Type Hammond |
| Material | Steel |