Hammond Electronics, Inc. Cabinet Rack, 19In, 23In, 40U; Cabinet Type Hammond C2F197023CG1

Description
CABINET RACK, 19IN, 23IN, 40U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:40U; External Height - Imperial:77.3"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19IN, 23IN, 40U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:40U; External Height - Imperial:77.3"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23In, 40U; Cabinet Type Hammond - 26H1344 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23In, 40U; Cabinet Type Hammond
26H1344
Cabinet Rack, 19In, 23In, 40U; Cabinet Type Hammond 26H1344
CABINET RACK, 19IN, 23IN, 40U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:40U; External Height - Imperial:77.3"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 23IN, 40U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:40U; External Height - Imperial:77.3"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 26H1344
Product Name Cabinet Rack, 19In, 23In, 40U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Bending tool storage - N5BBGG-3001L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details