Hammond Electronics, Inc. Enclosure, Rack Mount, Steel, Black; Cabinet Type Hammond C2F195636BK1

Description
ENCLOSURE, RACK MOUNT, STEEL, BLACK; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:32U; External Height - Imperial:63.3"; External Width - Imperial:23"; External Depth - Imperial:36"; Enclosure Material:SteelRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, RACK MOUNT, STEEL, BLACK; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:32U; External Height - Imperial:63.3"; External Width - Imperial:23"; External Depth - Imperial:36"; Enclosure Material:SteelRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Rack Mount, Steel, Black; Cabinet Type Hammond - 50H3663 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Rack Mount, Steel, Black; Cabinet Type Hammond
50H3663
Enclosure, Rack Mount, Steel, Black; Cabinet Type Hammond 50H3663
ENCLOSURE, RACK MOUNT, STEEL, BLACK; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:32U; External Height - Imperial:63.3"; External Width - Imperial:23"; External Depth - Imperial:36"; Enclosure Material:SteelRoHS Compliant: Yes

ENCLOSURE, RACK MOUNT, STEEL, BLACK; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:32U; External Height - Imperial:63.3"; External Width - Imperial:23"; External Depth - Imperial:36"; Enclosure Material:SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50H3663
Product Name Enclosure, Rack Mount, Steel, Black; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stationary drawer cabinets - R5AJG-3801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details