Hammond Electronics, Inc. Cabinet Rack, 19In, 23In, 20U; Cabinet Type Hammond C2F193523CG1

Description
CABINET RACK, 19IN, 23IN, 20U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:20U; External Height - Imperial:42.3"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 23IN, 20U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:20U; External Height - Imperial:42.3"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23In, 20U; Cabinet Type Hammond - 12C8753 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23In, 20U; Cabinet Type Hammond
12C8753
Cabinet Rack, 19In, 23In, 20U; Cabinet Type Hammond 12C8753
CABINET RACK, 19IN, 23IN, 20U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:20U; External Height - Imperial:42.3"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 23IN, 20U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:20U; External Height - Imperial:42.3"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 12C8753
Product Name Cabinet Rack, 19In, 23In, 20U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJE-3002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details