Hammond Electronics, Inc. Rack Panel, 18.5, Steel, Grey; Panel Type Hammond C2BPS1931LG1

Description
RACK PANEL, 18.5", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:470mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 18.5", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:470mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 18.5, Steel, Grey; Panel Type Hammond - 51R2739 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 18.5, Steel, Grey; Panel Type Hammond
51R2739
Rack Panel, 18.5, Steel, Grey; Panel Type Hammond 51R2739
RACK PANEL, 18.5", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:470mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 18.5", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:470mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2739
Product Name Rack Panel, 18.5, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rack Rails - 2228334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.22 lbs (45 kg)
Depth 16.54 inch (420 mm)
View Details
Shelving with drawers - R5SHE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details