Hammond Electronics, Inc. Rack Bottom, Solid, 18.5Inx17.69In Steel; Panel Type Hammond C2BPS1931BK1

Description
RACK BOTTOM, SOLID, 18.5INX17.69IN STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 and 36 inches Deep; External Height - Metric:470mm RoHS Compliant: Yes
Datasheet
Description
RACK BOTTOM, SOLID, 18.5INX17.69IN STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 and 36 inches Deep; External Height - Metric:470mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Bottom, Solid, 18.5Inx17.69In Steel; Panel Type Hammond - 91B1307 - Newark, An Avnet Company
Chicago, IL, United States
Rack Bottom, Solid, 18.5Inx17.69In Steel; Panel Type Hammond
91B1307
Rack Bottom, Solid, 18.5Inx17.69In Steel; Panel Type Hammond 91B1307
RACK BOTTOM, SOLID, 18.5INX17.69IN STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 and 36 inches Deep; External Height - Metric:470mm RoHS Compliant: Yes

RACK BOTTOM, SOLID, 18.5INX17.69IN STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 and 36 inches Deep; External Height - Metric:470mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91B1307
Product Name Rack Bottom, Solid, 18.5Inx17.69In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
PCB Holders - 1025779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 3.54 inch (90 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details