Hammond Electronics, Inc. Rack Panel, 11.54, Steel, Grey; Panel Type Hammond C2BPS1923LG1

Description
RACK PANEL, 11.54", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:293mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 11.54", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:293mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 11.54, Steel, Grey; Panel Type Hammond - 51R2738 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 11.54, Steel, Grey; Panel Type Hammond
51R2738
Rack Panel, 11.54, Steel, Grey; Panel Type Hammond 51R2738
RACK PANEL, 11.54", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:293mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 11.54", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:293mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2738
Product Name Rack Panel, 11.54, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details