Hammond Electronics, Inc. Rack Bottom, Solid, 11.5Inx17.69In Steel; Panel Type Hammond C2BPS1923BK1

Description
RACK BOTTOM, SOLID, 11.5INX17.69IN STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:292.1mm RoHS Compliant: Yes
Datasheet
Description
RACK BOTTOM, SOLID, 11.5INX17.69IN STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:292.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Bottom, Solid, 11.5Inx17.69In Steel; Panel Type Hammond - 01C6956 - Newark, An Avnet Company
Chicago, IL, United States
Rack Bottom, Solid, 11.5Inx17.69In Steel; Panel Type Hammond
01C6956
Rack Bottom, Solid, 11.5Inx17.69In Steel; Panel Type Hammond 01C6956
RACK BOTTOM, SOLID, 11.5INX17.69IN STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:292.1mm RoHS Compliant: Yes

RACK BOTTOM, SOLID, 11.5INX17.69IN STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:292.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 01C6956
Product Name Rack Bottom, Solid, 11.5Inx17.69In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2686920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Closed shelving - SRE3026 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details