Hammond Electronics, Inc. Rack Panel, 18.5, Steel, Grey; Panel Type Hammond C2BPCE1931LG1

Description
RACK PANEL, 18.5", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:470mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 18.5", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:470mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 18.5, Steel, Grey; Panel Type Hammond - 10R2059 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 18.5, Steel, Grey; Panel Type Hammond
10R2059
Rack Panel, 18.5, Steel, Grey; Panel Type Hammond 10R2059
RACK PANEL, 18.5", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:470mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 18.5", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:470mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 10R2059
Product Name Rack Panel, 18.5, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details