Hammond Electronics, Inc. Rack Panel, 11.54, Steel, Grey; Panel Type Hammond C2BPCE1923LG1

Description
RACK PANEL, 11.54", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:293mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 11.54", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:293mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 11.54, Steel, Grey; Panel Type Hammond - 51R2737 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 11.54, Steel, Grey; Panel Type Hammond
51R2737
Rack Panel, 11.54, Steel, Grey; Panel Type Hammond 51R2737
RACK PANEL, 11.54", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:293mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 11.54", STEEL, GREY; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:449mm; External Width - Metric:293mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2737
Product Name Rack Panel, 11.54, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details