Hammond Electronics, Inc. Frame, Rack, 11.5Inx17.69In, Steel; Panel Type Hammond C2BPCE1923BK1

Description
FRAME, RACK, 11.5INX17.69IN, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:292.1mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FRAME, RACK, 11.5INX17.69IN, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:292.1mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frame, Rack, 11.5Inx17.69In, Steel; Panel Type Hammond - 50H3639 - Newark, An Avnet Company
Chicago, IL, United States
Frame, Rack, 11.5Inx17.69In, Steel; Panel Type Hammond
50H3639
Frame, Rack, 11.5Inx17.69In, Steel; Panel Type Hammond 50H3639
FRAME, RACK, 11.5INX17.69IN, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:292.1mm; Product Range:- RoHS Compliant: Yes

FRAME, RACK, 11.5INX17.69IN, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:292.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H3639
Product Name Frame, Rack, 11.5Inx17.69In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details