Hammond Electronics, Inc. Rack Shelf, Steel, 3U; Rack U Height Hammond BRS2P1924BK

Description
RACK SHELF, STEEL, 3U; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:610mm; For Use With:Hammond DNRR & DRZ4 Double Tapped Two Post Racks; External Width - Imperial:19"; External Depth - Imperial:24" RoHS Compliant: Yes
Datasheet
Description
RACK SHELF, STEEL, 3U; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:610mm; For Use With:Hammond DNRR & DRZ4 Double Tapped Two Post Racks; External Width - Imperial:19"; External Depth - Imperial:24" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Shelf, Steel, 3U; Rack U Height Hammond - 49AC6691 - Newark, An Avnet Company
Chicago, IL, United States
Rack Shelf, Steel, 3U; Rack U Height Hammond
49AC6691
Rack Shelf, Steel, 3U; Rack U Height Hammond 49AC6691
RACK SHELF, STEEL, 3U; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:610mm; For Use With:Hammond DNRR & DRZ4 Double Tapped Two Post Racks; External Width - Imperial:19"; External Depth - Imperial:24" RoHS Compliant: Yes

RACK SHELF, STEEL, 3U; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:610mm; For Use With:Hammond DNRR & DRZ4 Double Tapped Two Post Racks; External Width - Imperial:19"; External Depth - Imperial:24" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 49AC6691
Product Name Rack Shelf, Steel, 3U; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3030 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details