Hammond Electronics, Inc. Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond BPD2EE

Description
TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:14V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.43A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:14V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.43A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond - 24B4312 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond
24B4312
Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond 24B4312
TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:14V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.43A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:14V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.43A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B4312
Product Name Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A12-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 1500 VA
View Details
Transformers - Power Transformers - 185G24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
6 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details