Hammond Electronics, Inc. Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond BPD2E

Description
TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes
Description
TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond - 24B4311 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond
24B4311
Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond 24B4311
TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B4311
Product Name Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A3-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 100 VA
View Details
Transformers - Power Transformers - 186F56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details