Hammond Electronics, Inc. Transformer, Isolation, 120V, 75Va; Chassis Mount Transformer Type Hammond BF2F

Description
TRANSFORMER, ISOLATION, 120V, 75VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:16V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4.68A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 120V, 75VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:16V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4.68A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 120V, 75Va; Chassis Mount Transformer Type Hammond - 50H3481 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 120V, 75Va; Chassis Mount Transformer Type Hammond
50H3481
Transformer, Isolation, 120V, 75Va; Chassis Mount Transformer Type Hammond 50H3481
TRANSFORMER, ISOLATION, 120V, 75VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:16V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4.68A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 120V, 75VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:16V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4.68A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H3481
Product Name Transformer, Isolation, 120V, 75Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A4-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 150 VA
View Details
Transformers - 1539M08 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details