Hammond Electronics, Inc. Transformer, 24V, 40Va, 1.67A; Chassis Mount Transformer Type Hammond BE5DG

Description
TRANSFORMER, 24V, 40VA, 1.67A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 24V, 40VA, 1.67A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 24V, 40Va, 1.67A; Chassis Mount Transformer Type Hammond - 24B4294 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V, 40Va, 1.67A; Chassis Mount Transformer Type Hammond
24B4294
Transformer, 24V, 40Va, 1.67A; Chassis Mount Transformer Type Hammond 24B4294
TRANSFORMER, 24V, 40VA, 1.67A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes

TRANSFORMER, 24V, 40VA, 1.67A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B4294
Product Name Transformer, 24V, 40Va, 1.67A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5496-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-400-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details