Hammond Electronics, Inc. Transformer, 16.5V, 40Va, 2.42A; Chassis Mount Transformer Type Hammond BE2F

Description
TRANSFORMER, 16.5V, 40VA, 2.42A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:16.5V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.42A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 16.5V, 40VA, 2.42A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:16.5V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.42A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 16.5V, 40Va, 2.42A; Chassis Mount Transformer Type Hammond - 24B4292 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 16.5V, 40Va, 2.42A; Chassis Mount Transformer Type Hammond
24B4292
Transformer, 16.5V, 40Va, 2.42A; Chassis Mount Transformer Type Hammond 24B4292
TRANSFORMER, 16.5V, 40VA, 2.42A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:16.5V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.42A RoHS Compliant: Yes

TRANSFORMER, 16.5V, 40VA, 2.42A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:16.5V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.42A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B4292
Product Name Transformer, 16.5V, 40Va, 2.42A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5486-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-162XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details