Hammond Electronics, Inc. Transformer, 12V, 20Va, 1.67A; Chassis Mount Transformer Type Hammond BD2E

Description
TRANSFORMER, 12V, 20VA, 1.67A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 12V, 20VA, 1.67A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 12V, 20Va, 1.67A; Chassis Mount Transformer Type Hammond - 63M5331 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12V, 20Va, 1.67A; Chassis Mount Transformer Type Hammond
63M5331
Transformer, 12V, 20Va, 1.67A; Chassis Mount Transformer Type Hammond 63M5331
TRANSFORMER, 12V, 20VA, 1.67A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes

TRANSFORMER, 12V, 20VA, 1.67A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 63M5331
Product Name Transformer, 12V, 20Va, 1.67A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 146K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details