Hammond Electronics, Inc. Isolation Transformer, 10V, 5Va; Chassis Mount Transformer Type Hammond BA2DA

Description
ISOLATION TRANSFORMER, 10V, 5VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:10V; Power Rating:5VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 10V, 5VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:10V; Power Rating:5VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 10V, 5Va; Chassis Mount Transformer Type Hammond - 24B4281 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 10V, 5Va; Chassis Mount Transformer Type Hammond
24B4281
Isolation Transformer, 10V, 5Va; Chassis Mount Transformer Type Hammond 24B4281
ISOLATION TRANSFORMER, 10V, 5VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:10V; Power Rating:5VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes

ISOLATION TRANSFORMER, 10V, 5VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:10V; Power Rating:5VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B4281
Product Name Isolation Transformer, 10V, 5Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH770-AB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - 1539M16 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details