Hammond Electronics, Inc. Audio/visual Cabinet Fan Kit, 116Cfm; Kit Contents Hammond AVFK2AC120

Description
AUDIO/VISUAL CABINET FAN KIT, 116CFM; Kit Contents:2PCs Ball Bearing Fans, Chrome Metal Grills, Cord Assembly, Mounting Hardware Pack; Flow Rate - Imperial:116CFM; Flow Rate - Metric:3.285m³/min; Product Range:AVFK Series RoHS Compliant: Yes
Datasheet
Description
AUDIO/VISUAL CABINET FAN KIT, 116CFM; Kit Contents:2PCs Ball Bearing Fans, Chrome Metal Grills, Cord Assembly, Mounting Hardware Pack; Flow Rate - Imperial:116CFM; Flow Rate - Metric:3.285m³/min; Product Range:AVFK Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio/visual Cabinet Fan Kit, 116Cfm; Kit Contents Hammond - 33AC4666 - Newark, An Avnet Company
Chicago, IL, United States
Audio/visual Cabinet Fan Kit, 116Cfm; Kit Contents Hammond
33AC4666
Audio/visual Cabinet Fan Kit, 116Cfm; Kit Contents Hammond 33AC4666
AUDIO/VISUAL CABINET FAN KIT, 116CFM; Kit Contents:2PCs Ball Bearing Fans, Chrome Metal Grills, Cord Assembly, Mounting Hardware Pack; Flow Rate - Imperial:116CFM; Flow Rate - Metric:3.285m³/min; Product Range:AVFK Series RoHS Compliant: Yes

AUDIO/VISUAL CABINET FAN KIT, 116CFM; Kit Contents:2PCs Ball Bearing Fans, Chrome Metal Grills, Cord Assembly, Mounting Hardware Pack; Flow Rate - Imperial:116CFM; Flow Rate - Metric:3.285m³/min; Product Range:AVFK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 33AC4666
Product Name Audio/visual Cabinet Fan Kit, 116Cfm; Kit Contents Hammond
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 230 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8685 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 380DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details