Hammond Electronics, Inc. 19 Wall Cabinet, Steel, Black, 8U; Rack U Height Hammond APBS198UBK

Description
19" WALL CABINET, STEEL, BLACK, 8U; Rack U Height:8U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:443mm; External Width - Metric:489mm; External Depth - Metric:457mm; External Height - Imperial:17.46" RoHS Compliant: Yes
Datasheet
Description
19" WALL CABINET, STEEL, BLACK, 8U; Rack U Height:8U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:443mm; External Width - Metric:489mm; External Depth - Metric:457mm; External Height - Imperial:17.46" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Wall Cabinet, Steel, Black, 8U; Rack U Height Hammond - 79Y3590 - Newark, An Avnet Company
Chicago, IL, United States
19 Wall Cabinet, Steel, Black, 8U; Rack U Height Hammond
79Y3590
19 Wall Cabinet, Steel, Black, 8U; Rack U Height Hammond 79Y3590
19" WALL CABINET, STEEL, BLACK, 8U; Rack U Height:8U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:443mm; External Width - Metric:489mm; External Depth - Metric:457mm; External Height - Imperial:17.46" RoHS Compliant: Yes

19" WALL CABINET, STEEL, BLACK, 8U; Rack U Height:8U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:443mm; External Width - Metric:489mm; External Depth - Metric:457mm; External Height - Imperial:17.46" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y3590
Product Name 19 Wall Cabinet, Steel, Black, 8U; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
R2V vertical drawer cabinets - RL-5HHE34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details