Hammond Electronics, Inc. Transformer, Isolation, 115V, 1.4Kva; Chassis Mount Transformer Type Hammond 739A

Description
TRANSFORMER, ISOLATION, 115V, 1.4KVA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:35V; Power Rating:1.4kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:400mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 115V, 1.4KVA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:35V; Power Rating:1.4kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:400mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 115V, 1.4Kva; Chassis Mount Transformer Type Hammond - 05T6551 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 115V, 1.4Kva; Chassis Mount Transformer Type Hammond
05T6551
Transformer, Isolation, 115V, 1.4Kva; Chassis Mount Transformer Type Hammond 05T6551
TRANSFORMER, ISOLATION, 115V, 1.4KVA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:35V; Power Rating:1.4kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:400mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 115V, 1.4KVA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:35V; Power Rating:1.4kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:400mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05T6551
Product Name Transformer, Isolation, 115V, 1.4Kva; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH440-BC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - Power Transformers - 1182N18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details