Hammond Electronics, Inc. Transformer, Isolation, 115V, 1.2Kva; Chassis Mount Transformer Type Hammond 737A

Description
TRANSFORMER, ISOLATION, 115V, 1.2KVA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:3kV; Power Rating:1.2kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:400mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 115V, 1.2KVA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:3kV; Power Rating:1.2kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:400mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 115V, 1.2Kva; Chassis Mount Transformer Type Hammond - 05T6550 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 115V, 1.2Kva; Chassis Mount Transformer Type Hammond
05T6550
Transformer, Isolation, 115V, 1.2Kva; Chassis Mount Transformer Type Hammond 05T6550
TRANSFORMER, ISOLATION, 115V, 1.2KVA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:3kV; Power Rating:1.2kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:400mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 115V, 1.2KVA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:3kV; Power Rating:1.2kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:400mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05T6550
Product Name Transformer, Isolation, 115V, 1.2Kva; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
0.1 - 700 MHz Wideband RF / Pulse Transformer - HF-122 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.00E6 to 7.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details