Hammond Electronics, Inc. Transformer, Isolation, 115V, 210Va; Chassis Mount Transformer Type Hammond 728A

Description
TRANSFORMER, ISOLATION, 115V, 210VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:2kV; Power Rating:210VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:175mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 115V, 210VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:2kV; Power Rating:210VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:175mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 115V, 210Va; Chassis Mount Transformer Type Hammond - 05T6546 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 115V, 210Va; Chassis Mount Transformer Type Hammond
05T6546
Transformer, Isolation, 115V, 210Va; Chassis Mount Transformer Type Hammond 05T6546
TRANSFORMER, ISOLATION, 115V, 210VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:2kV; Power Rating:210VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:175mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 115V, 210VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:2kV; Power Rating:210VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:175mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05T6546
Product Name Transformer, Isolation, 115V, 210Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-B-AXSX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
Transformers - Power Transformers - 266JB6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details