Hammond Electronics, Inc. Rack Panel, 5.25 X 17, Aluminium, Natural; Panel Type Hammond 7-525D

Description
RACK PANEL, 5.25" X 17", ALUMINIUM, NATURAL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133.4mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 5.25" X 17", ALUMINIUM, NATURAL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133.4mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 5.25 X 17, Aluminium, Natural; Panel Type Hammond - 24B9349 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 5.25 X 17, Aluminium, Natural; Panel Type Hammond
24B9349
Rack Panel, 5.25 X 17, Aluminium, Natural; Panel Type Hammond 24B9349
RACK PANEL, 5.25" X 17", ALUMINIUM, NATURAL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133.4mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 5.25" X 17", ALUMINIUM, NATURAL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 24B9349
Product Name Rack Panel, 5.25 X 17, Aluminium, Natural; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mini-Racking - SRE5231W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details