Hammond Electronics, Inc. Panel, 19Inchannel, 1.524Mm, Aluminum Natural; Panel Type Hammond 7-350D

Description
PANEL, 19INCHANNEL, 1.524MM, ALUMINUM NATURAL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mount Cabinets; External Height - Metric:88.1mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL, 19INCHANNEL, 1.524MM, ALUMINUM NATURAL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mount Cabinets; External Height - Metric:88.1mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, 19Inchannel, 1.524Mm, Aluminum Natural; Panel Type Hammond - 24B9348 - Newark, An Avnet Company
Chicago, IL, United States
Panel, 19Inchannel, 1.524Mm, Aluminum Natural; Panel Type Hammond
24B9348
Panel, 19Inchannel, 1.524Mm, Aluminum Natural; Panel Type Hammond 24B9348
PANEL, 19INCHANNEL, 1.524MM, ALUMINUM NATURAL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mount Cabinets; External Height - Metric:88.1mm; Product Range:- RoHS Compliant: Yes

PANEL, 19INCHANNEL, 1.524MM, ALUMINUM NATURAL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mount Cabinets; External Height - Metric:88.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 24B9348
Product Name Panel, 19Inchannel, 1.524Mm, Aluminum Natural; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228290 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 130 lbs (59 kg)
Depth 4.45 inch (113 mm)
View Details
Shelving with drawers - R5SEE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details