Hammond Electronics, Inc. Pulse Transformer; Turns Ratio Hammond 612H

Description
Pulse Transformer; Turns Ratio:1:01; Inductance:1.5mH; DC Resistance:0.45ohm; ET Constant:2300Vµs; Isolation Voltage:4kV; Product Range:612 Series; DC Resistance Max:0.49ohm; External Depth:1.25"; External Height:1.19"; Weight:8oz RoHS Compliant: Yes
Datasheet
Description
Pulse Transformer; Turns Ratio:1:01; Inductance:1.5mH; DC Resistance:0.45ohm; ET Constant:2300Vµs; Isolation Voltage:4kV; Product Range:612 Series; DC Resistance Max:0.49ohm; External Depth:1.25"; External Height:1.19"; Weight:8oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer; Turns Ratio Hammond - 98F6845 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Hammond
98F6845
Pulse Transformer; Turns Ratio Hammond 98F6845
Pulse Transformer; Turns Ratio:1:01; Inductance:1.5mH; DC Resistance:0.45ohm; ET Constant:2300Vµs; Isolation Voltage:4kV; Product Range:612 Series; DC Resistance Max:0.49ohm; External Depth:1.25"; External Height:1.19"; Weight:8oz RoHS Compliant: Yes

Pulse Transformer; Turns Ratio:1:01; Inductance:1.5mH; DC Resistance:0.45ohm; ET Constant:2300Vµs; Isolation Voltage:4kV; Product Range:612 Series; DC Resistance Max:0.49ohm; External Depth:1.25"; External Height:1.19"; Weight:8oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 98F6845
Product Name Pulse Transformer; Turns Ratio Hammond
Other Transformer Types / Applications Isolation; Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TW051-CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - 1539M06 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details