Hammond Electronics, Inc. Audio Transformer, 150/600 Ohm / 150/600 Ohm; Turns Ratio Hammond 560G

Description
AUDIO TRANSFORMER, 150/600 OHM / 150/600 OHM; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:13.3ohm; Frequency Min:30Hz RoHS Compliant: Yes
Datasheet
Description
AUDIO TRANSFORMER, 150/600 OHM / 150/600 OHM; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:13.3ohm; Frequency Min:30Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformer, 150/600 Ohm / 150/600 Ohm; Turns Ratio Hammond - 72R6816 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, 150/600 Ohm / 150/600 Ohm; Turns Ratio Hammond
72R6816
Audio Transformer, 150/600 Ohm / 150/600 Ohm; Turns Ratio Hammond 72R6816
AUDIO TRANSFORMER, 150/600 OHM / 150/600 OHM; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:13.3ohm; Frequency Min:30Hz RoHS Compliant: Yes

AUDIO TRANSFORMER, 150/600 OHM / 150/600 OHM; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:13.3ohm; Frequency Min:30Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 72R6816
Product Name Audio Transformer, 150/600 Ohm / 150/600 Ohm; Turns Ratio Hammond
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Single Secondary Chassis Mount Power Transformers - F-217X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details