Hammond Electronics, Inc. Enclosure, 518 Series, Module Case, Ventilated, Instrument, 159 Mm, 298 Mm, 245 Mm, Steel, Grey Rohs Compliant Hammond 518-0920

Description
Enclosure, 518 Series, Module Case, Ventilated, Instrument, 159 mm, 298 mm, 245 mm, Steel, Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, 518 Series, Module Case, Ventilated, Instrument, 159 mm, 298 mm, 245 mm, Steel, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 518 Series, Module Case, Ventilated, Instrument, 159 Mm, 298 Mm, 245 Mm, Steel, Grey Rohs Compliant Hammond - 09WX4019 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 518 Series, Module Case, Ventilated, Instrument, 159 Mm, 298 Mm, 245 Mm, Steel, Grey Rohs Compliant Hammond
09WX4019
Enclosure, 518 Series, Module Case, Ventilated, Instrument, 159 Mm, 298 Mm, 245 Mm, Steel, Grey Rohs Compliant Hammond 09WX4019
Enclosure, 518 Series, Module Case, Ventilated, Instrument, 159 mm, 298 mm, 245 mm, Steel, Grey RoHS Compliant: Yes

Enclosure, 518 Series, Module Case, Ventilated, Instrument, 159 mm, 298 mm, 245 mm, Steel, Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Instrument Enclosure, Steel, Grey; Enclosure Type Hammond - 73J4434 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Steel, Grey; Enclosure Type Hammond
73J4434
Instrument Enclosure, Steel, Grey; Enclosure Type Hammond 73J4434
INSTRUMENT ENCLOSURE, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:157.2mm; External Width - Metric:298mm; External Depth - Metric:245mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:157.2mm; External Width - Metric:298mm; External Depth - Metric:245mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 09WX4019 73J4434
Product Name Enclosure, 518 Series, Module Case, Ventilated, Instrument, 159 Mm, 298 Mm, 245 Mm, Steel, Grey Rohs Compliant Hammond Instrument Enclosure, Steel, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Features Ventilated
Length 6.19 inch (157 mm)
Width 11.73 inch (298 mm)
Depth 9.65 inch (245 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325381 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers