Hammond Electronics, Inc. Enclosure, 518 Series, Module Case, Ventilated, Instrument, 121 Mm, 197 Mm, 281 Mm, Steel, Grey Rohs Compliant Hammond 518-0910

Description
Enclosure, 518 Series, Module Case, Ventilated, Instrument, 121 mm, 197 mm, 281 mm, Steel, Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, 518 Series, Module Case, Ventilated, Instrument, 121 mm, 197 mm, 281 mm, Steel, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 518 Series, Module Case, Ventilated, Instrument, 121 Mm, 197 Mm, 281 Mm, Steel, Grey Rohs Compliant Hammond - 09WX4018 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 518 Series, Module Case, Ventilated, Instrument, 121 Mm, 197 Mm, 281 Mm, Steel, Grey Rohs Compliant Hammond
09WX4018
Enclosure, 518 Series, Module Case, Ventilated, Instrument, 121 Mm, 197 Mm, 281 Mm, Steel, Grey Rohs Compliant Hammond 09WX4018
Enclosure, 518 Series, Module Case, Ventilated, Instrument, 121 mm, 197 mm, 281 mm, Steel, Grey RoHS Compliant: Yes

Enclosure, 518 Series, Module Case, Ventilated, Instrument, 121 mm, 197 mm, 281 mm, Steel, Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond - 73J4433 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond
73J4433
Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond 73J4433
ENCLOSURE, INSTRUMENT, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:119.9mm; External Width - Metric:197mm; External Depth - Metric:281mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:119.9mm; External Width - Metric:197mm; External Depth - Metric:281mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 09WX4018 73J4433
Product Name Enclosure, 518 Series, Module Case, Ventilated, Instrument, 121 Mm, 197 Mm, 281 Mm, Steel, Grey Rohs Compliant Hammond Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Features Ventilated
Length 4.72 inch (120 mm)
Width 7.76 inch (197 mm)
Depth 11.06 inch (281 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHO10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers