Hammond Electronics, Inc. Console Rack, 15Deg Slope, Alum, Gry; Enclosure Type Hammond 515-0930

Description
CONSOLE RACK, 15DEG SLOPE, ALUM, GRY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:52.3mm; External Width - Metric:192.5mm; External Depth - Metric:150.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
CONSOLE RACK, 15DEG SLOPE, ALUM, GRY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:52.3mm; External Width - Metric:192.5mm; External Depth - Metric:150.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Console Rack, 15Deg Slope, Alum, Gry; Enclosure Type Hammond - 73J4430 - Newark, An Avnet Company
Chicago, IL, United States
Console Rack, 15Deg Slope, Alum, Gry; Enclosure Type Hammond
73J4430
Console Rack, 15Deg Slope, Alum, Gry; Enclosure Type Hammond 73J4430
CONSOLE RACK, 15DEG SLOPE, ALUM, GRY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:52.3mm; External Width - Metric:192.5mm; External Depth - Metric:150.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

CONSOLE RACK, 15DEG SLOPE, ALUM, GRY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:52.3mm; External Width - Metric:192.5mm; External Depth - Metric:150.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73J4430
Product Name Console Rack, 15Deg Slope, Alum, Gry; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Length 2.06 inch (52.3 mm)
Width 7.58 inch (192 mm)
Depth 5.92 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P2201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers