Hammond Electronics, Inc. Transformer, Isolation, 240V, 940Va; Chassis Mount Transformer Type Hammond 379WX

Description
TRANSFORMER, ISOLATION, 240V, 940VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:850V, 6.3V; Power Rating:940VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:1A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 240V, 940VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:850V, 6.3V; Power Rating:940VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 240V, 940Va; Chassis Mount Transformer Type Hammond - 06W0436 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 240V, 940Va; Chassis Mount Transformer Type Hammond
06W0436
Transformer, Isolation, 240V, 940Va; Chassis Mount Transformer Type Hammond 06W0436
TRANSFORMER, ISOLATION, 240V, 940VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:850V, 6.3V; Power Rating:940VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:1A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 240V, 940VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:850V, 6.3V; Power Rating:940VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 06W0436
Product Name Transformer, Isolation, 240V, 940Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A1-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 50 VA
View Details
Transformers - Audio Transformers - Signal Level - 108E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details