Hammond Electronics, Inc. Transformer, Isolation, 240V, 369Va; Chassis Mount Transformer Type Hammond 373HX

Description
TRANSFORMER, ISOLATION, 240V, 369VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:700V, 5V, 6.3V; Power Rating:369VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:403mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 240V, 369VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:700V, 5V, 6.3V; Power Rating:369VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:403mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 240V, 369Va; Chassis Mount Transformer Type Hammond - 05T6503 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 240V, 369Va; Chassis Mount Transformer Type Hammond
05T6503
Transformer, Isolation, 240V, 369Va; Chassis Mount Transformer Type Hammond 05T6503
TRANSFORMER, ISOLATION, 240V, 369VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:700V, 5V, 6.3V; Power Rating:369VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:403mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 240V, 369VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:700V, 5V, 6.3V; Power Rating:369VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:403mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05T6503
Product Name Transformer, Isolation, 240V, 369Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Chassis Mount Quick Pack™ Power Transformers - F5-36 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers