Hammond Electronics, Inc. Transformer, Isolation, 240V, 432Va; Chassis Mount Transformer Type Hammond 372KX

Description
TRANSFORMER, ISOLATION, 240V, 432VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:600V, 5V, 6.3V; Power Rating:432VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:575mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 240V, 432VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:600V, 5V, 6.3V; Power Rating:432VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:575mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 240V, 432Va; Chassis Mount Transformer Type Hammond - 05T6500 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 240V, 432Va; Chassis Mount Transformer Type Hammond
05T6500
Transformer, Isolation, 240V, 432Va; Chassis Mount Transformer Type Hammond 05T6500
TRANSFORMER, ISOLATION, 240V, 432VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:600V, 5V, 6.3V; Power Rating:432VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:575mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 240V, 432VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:600V, 5V, 6.3V; Power Rating:432VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:575mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05T6500
Product Name Transformer, Isolation, 240V, 432Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Isolation Transformer - 1321-3TH175-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details