Hammond Electronics, Inc. Transformer, Isolation, 240V, 119Va; Chassis Mount Transformer Type Hammond 363CX

Description
TRANSFORMER, ISOLATION, 240V, 119VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:360V, 5V; Power Rating:119VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:288mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 240V, 119VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:360V, 5V; Power Rating:119VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:288mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 240V, 119Va; Chassis Mount Transformer Type Hammond - 24B9253 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 240V, 119Va; Chassis Mount Transformer Type Hammond
24B9253
Transformer, Isolation, 240V, 119Va; Chassis Mount Transformer Type Hammond 24B9253
TRANSFORMER, ISOLATION, 240V, 119VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:360V, 5V; Power Rating:119VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:288mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 240V, 119VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:360V, 5V; Power Rating:119VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:288mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B9253
Product Name Transformer, Isolation, 240V, 119Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A4-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 150 VA
View Details
Transformers - Power Transformers - 1182U24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details