Hammond Electronics, Inc. Transformer, Isolation, 240V, 280Va; Chassis Mount Transformer Type Hammond 300BX

Description
TRANSFORMER, ISOLATION, 240V, 280VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:800V, 5V, 5V, 6.3V; Power Rating:280VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:288mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 240V, 280VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:800V, 5V, 5V, 6.3V; Power Rating:280VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:288mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 240V, 280Va; Chassis Mount Transformer Type Hammond - 24B9249 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 240V, 280Va; Chassis Mount Transformer Type Hammond
24B9249
Transformer, Isolation, 240V, 280Va; Chassis Mount Transformer Type Hammond 24B9249
TRANSFORMER, ISOLATION, 240V, 280VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:800V, 5V, 5V, 6.3V; Power Rating:280VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:288mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 240V, 280VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:800V, 5V, 5V, 6.3V; Power Rating:280VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:288mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B9249
Product Name Transformer, Isolation, 240V, 280Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0022TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details