Hammond Electronics, Inc. Wall Mount Enclosure; Enclosure Type Hammond 2S20248

Description
WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:546mm; External Width - Metric:609.6mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:White RoHS Compliant: Yes
Datasheet
Description
WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:546mm; External Width - Metric:609.6mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Enclosure; Enclosure Type Hammond - 93F9393 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure; Enclosure Type Hammond
93F9393
Wall Mount Enclosure; Enclosure Type Hammond 93F9393
WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:546mm; External Width - Metric:609.6mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:White RoHS Compliant: Yes

WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:546mm; External Width - Metric:609.6mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 93F9393
Product Name Wall Mount Enclosure; Enclosure Type Hammond
Length 21.5 inch (546 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers