Hammond Electronics, Inc. Transformer, Isolation, 240V, 500Va; Chassis Mount Transformer Type Hammond 298DT

Description
TRANSFORMER, ISOLATION, 240V, 500VA; Chassis Mount Transformer Type:Step-Up Isolation; Secondary Voltages:240V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 240V, 500VA; Chassis Mount Transformer Type:Step-Up Isolation; Secondary Voltages:240V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 240V, 500Va; Chassis Mount Transformer Type Hammond - 61K2340 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 240V, 500Va; Chassis Mount Transformer Type Hammond
61K2340
Transformer, Isolation, 240V, 500Va; Chassis Mount Transformer Type Hammond 61K2340
TRANSFORMER, ISOLATION, 240V, 500VA; Chassis Mount Transformer Type:Step-Up Isolation; Secondary Voltages:240V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 240V, 500VA; Chassis Mount Transformer Type:Step-Up Isolation; Secondary Voltages:240V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 61K2340
Product Name Transformer, Isolation, 240V, 500Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details