Hammond Electronics, Inc. Transformer, Isolation, 2 X 240V, 250Va; Chassis Mount Transformer Type Hammond 298CT

Description
TRANSFORMER, ISOLATION, 2 X 240V, 250VA; Chassis Mount Transformer Type:Step-Up Isolation; Secondary Voltages:240V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 2 X 240V, 250VA; Chassis Mount Transformer Type:Step-Up Isolation; Secondary Voltages:240V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 2 X 240V, 250Va; Chassis Mount Transformer Type Hammond - 61K2339 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 2 X 240V, 250Va; Chassis Mount Transformer Type Hammond
61K2339
Transformer, Isolation, 2 X 240V, 250Va; Chassis Mount Transformer Type Hammond 61K2339
TRANSFORMER, ISOLATION, 2 X 240V, 250VA; Chassis Mount Transformer Type:Step-Up Isolation; Secondary Voltages:240V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 2 X 240V, 250VA; Chassis Mount Transformer Type:Step-Up Isolation; Secondary Voltages:240V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 61K2339
Product Name Transformer, Isolation, 2 X 240V, 250Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Chassis Mount Power Control Transformers - F-211Z - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers