Hammond Electronics, Inc. Transformer, Isolation, 580V; Chassis Mount Transformer Type Hammond 290NX

Description
TRANSFORMER, ISOLATION, 580V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:580V, 5V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:262mA; Isolation Voltage:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 580V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:580V, 5V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:262mA; Isolation Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 580V; Chassis Mount Transformer Type Hammond - 51R4277 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 580V; Chassis Mount Transformer Type Hammond
51R4277
Transformer, Isolation, 580V; Chassis Mount Transformer Type Hammond 51R4277
TRANSFORMER, ISOLATION, 580V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:580V, 5V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:262mA; Isolation Voltage:- RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 580V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:580V, 5V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:262mA; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4277
Product Name Transformer, Isolation, 580V; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH175-AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformer;57VA;Chassis;Pri:115/230VAC;Sec:24VCT;2.4A;Dual Bobbin - 70181235 - Allied Electronics, Inc.
Specs
Category Power
Other Transformer Types / Applications Impedance Matching Transformer; Isolation
Standards CSA; UL
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details