Hammond Electronics, Inc. Transformer, Isolation, 690V; Chassis Mount Transformer Type Hammond 290GX

Description
TRANSFORMER, ISOLATION, 690V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:690V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:150mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 690V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:690V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:150mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 690V; Chassis Mount Transformer Type Hammond - 51R4271 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 690V; Chassis Mount Transformer Type Hammond
51R4271
Transformer, Isolation, 690V; Chassis Mount Transformer Type Hammond 51R4271
TRANSFORMER, ISOLATION, 690V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:690V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:150mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 690V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:690V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:150mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4271
Product Name Transformer, Isolation, 690V; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Balun - 2312-RFXF0008H-TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details