Hammond Electronics, Inc. Transformer, Isolation, 640V; Chassis Mount Transformer Type Hammond 290FX

Description
TRANSFORMER, ISOLATION, 640V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:640V, 6.5V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:517.5mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 640V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:640V, 6.5V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:517.5mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 640V; Chassis Mount Transformer Type Hammond - 51R4270 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 640V; Chassis Mount Transformer Type Hammond
51R4270
Transformer, Isolation, 640V; Chassis Mount Transformer Type Hammond 51R4270
TRANSFORMER, ISOLATION, 640V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:640V, 6.5V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:517.5mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 640V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:640V, 6.5V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:517.5mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4270
Product Name Transformer, Isolation, 640V; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A7-M12-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 300 VA
View Details
Transformers - 1580H10A1 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details