Hammond Electronics, Inc. Transformer, Isolation, 640V; Chassis Mount Transformer Type Hammond 290FEX

Description
TRANSFORMER, ISOLATION, 640V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:640V, 6.5V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:518mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 640V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:640V, 6.5V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:518mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 640V; Chassis Mount Transformer Type Hammond - 51R4269 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 640V; Chassis Mount Transformer Type Hammond
51R4269
Transformer, Isolation, 640V; Chassis Mount Transformer Type Hammond 51R4269
TRANSFORMER, ISOLATION, 640V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:640V, 6.5V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:518mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 640V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:640V, 6.5V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:518mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4269
Product Name Transformer, Isolation, 640V; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A1-M19-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 50 VA
View Details
Transformers - 1538M17 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details